Capital Lighting, Inc. ALR-8858 Sconces-Pocket 671132

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.50 Extension: 4 Bulb Type: B-13 Torpedo Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.50 Extension: 4 Bulb Type: B-13 Torpedo Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
ALR-8858 Sconces-Pocket - 671132 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8858 Sconces-Pocket
671132
ALR-8858 Sconces-Pocket 671132
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.50 Extension: 4 Bulb Type: B-13 Torpedo Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 12.50
Extension: 4
Bulb
Type: B-13 Torpedo
Qty: 2
Wattage: 40
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671132
Product Name ALR-8858 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details