Capital Lighting, Inc. ALR-8926-40-CROM Bathroom Fixtures-Five+Lights 671118

Description
PRODUCT DETAILS / SPECS Width/Dia: 55.75 Height: 7.75 Extension: 7.5 Bulb Type: B-13 Torpedo Qty: 6 Wattage: 60 Finish: Polished Chrome Product Name: Six Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 55.75 Height: 7.75 Extension: 7.5 Bulb Type: B-13 Torpedo Qty: 6 Wattage: 60 Finish: Polished Chrome Product Name: Six Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
ALR-8926-40-CROM Bathroom Fixtures-Five+Lights - 671118 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8926-40-CROM Bathroom Fixtures-Five+Lights
671118
ALR-8926-40-CROM Bathroom Fixtures-Five+Lights 671118
PRODUCT DETAILS / SPECS Width/Dia: 55.75 Height: 7.75 Extension: 7.5 Bulb Type: B-13 Torpedo Qty: 6 Wattage: 60 Finish: Polished Chrome Product Name: Six Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 55.75
Height: 7.75
Extension: 7.5
Bulb
Type: B-13 Torpedo
Qty: 6
Wattage: 60
Finish: Polished Chrome
Product Name: Six Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671118
Product Name ALR-8926-40-CROM Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details