Capital Lighting, Inc. ALR-8923-20-DBRZ Bathroom Fixtures-Three Lights 671115

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 7.75 Extension: 6 Bulb Type: B-13 Torpedo Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 7.75 Extension: 6 Bulb Type: B-13 Torpedo Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
ALR-8923-20-DBRZ Bathroom Fixtures-Three Lights - 671115 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8923-20-DBRZ Bathroom Fixtures-Three Lights
671115
ALR-8923-20-DBRZ Bathroom Fixtures-Three Lights 671115
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 7.75 Extension: 6 Bulb Type: B-13 Torpedo Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 7.75
Extension: 6
Bulb
Type: B-13 Torpedo
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671115
Product Name ALR-8923-20-DBRZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details