Capital Lighting, Inc. ALR-8911-20-MBLK Sconces-Single Glass 671114

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 9 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 9 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.75

Suppliers

Company
Product
Description
Supplier Links
ALR-8911-20-MBLK Sconces-Single Glass - 671114 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8911-20-MBLK Sconces-Single Glass
671114
ALR-8911-20-MBLK Sconces-Single Glass 671114
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 9 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 18.00
Extension: 9
Bulb
Type: B-13 Torpedo
Qty: 1
Wattage: 60
Finish: Matte Black
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 11.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671114
Product Name ALR-8911-20-MBLK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details