Capital Lighting, Inc. ALR-8931-30-BLKN Sconces-Single Glass 671109

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 4 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Black Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 4 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Black Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
ALR-8931-30-BLKN Sconces-Single Glass - 671109 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8931-30-BLKN Sconces-Single Glass
671109
ALR-8931-30-BLKN Sconces-Single Glass 671109
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 4 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Black Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.50
Extension: 4
Bulb
Type: B-13 Torpedo
Qty: 1
Wattage: 60
Finish: Black Nickel
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671109
Product Name ALR-8931-30-BLKN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details