Capital Lighting, Inc. ALR-8976-18-NCKL Bathroom Fixtures-Three Lights 671107

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 13.50 Extension: 7.75 Bulb Type: B-13 Torpedo Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 13.50 Extension: 7.75 Bulb Type: B-13 Torpedo Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.75

Suppliers

Company
Product
Description
Supplier Links
ALR-8976-18-NCKL Bathroom Fixtures-Three Lights - 671107 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8976-18-NCKL Bathroom Fixtures-Three Lights
671107
ALR-8976-18-NCKL Bathroom Fixtures-Three Lights 671107
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 13.50 Extension: 7.75 Bulb Type: B-13 Torpedo Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 13.50
Extension: 7.75
Bulb
Type: B-13 Torpedo
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Wall Sconce
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671107
Product Name ALR-8976-18-NCKL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details