Capital Lighting, Inc. ALR-9611-25-NCKL Semi-Flush Mts.-Bowl Style 671106

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Bowls Category: U-Clips Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Bowls Category: U-Clips Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
ALR-9611-25-NCKL Semi-Flush Mts.-Bowl Style - 671106 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-9611-25-NCKL Semi-Flush Mts.-Bowl Style
671106
ALR-9611-25-NCKL Semi-Flush Mts.-Bowl Style 671106
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Bowls Category: U-Clips Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Product Name: Three Light Bowls
Category: U-Clips
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671106
Product Name ALR-9611-25-NCKL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details