Capital Lighting, Inc. CLD-8920-30-CROM Mid. Chandeliers-Glass Down 671088

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CLD-8920-30-CROM Mid. Chandeliers-Glass Down - 671088 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8920-30-CROM Mid. Chandeliers-Glass Down
671088
CLD-8920-30-CROM Mid. Chandeliers-Glass Down 671088
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 22.00
Bulb
Type: B-13 Torpedo
Qty: 4
Wattage: 60
Finish: Polished Chrome
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671088
Product Name CLD-8920-30-CROM Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details