Capital Lighting, Inc. CLD-8857 Sconces-Pocket 671087

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.75 Extension: 4 Bulb Type: BA-9 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.75 Extension: 4 Bulb Type: BA-9 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
CLD-8857 Sconces-Pocket - 671087 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8857 Sconces-Pocket
671087
CLD-8857 Sconces-Pocket 671087
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.75 Extension: 4 Bulb Type: BA-9 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 9.75
Extension: 4
Bulb
Type: BA-9
Qty: 2
Wattage: 40
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671087
Product Name CLD-8857 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details