Capital Lighting, Inc. ALR-9682-35-MBLK Semi-Flush Mts.-Bowl Style 671075

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 12.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Matte Black Product Name: Six Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 12.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Matte Black Product Name: Six Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
ALR-9682-35-MBLK Semi-Flush Mts.-Bowl Style - 671075 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-9682-35-MBLK Semi-Flush Mts.-Bowl Style
671075
ALR-9682-35-MBLK Semi-Flush Mts.-Bowl Style 671075
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 12.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Matte Black Product Name: Six Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 12.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Matte Black
Product Name: Six Light Bowls
Category: Ring
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671075
Product Name ALR-9682-35-MBLK Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details