PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Bulb
Type: GU24
Qty: 6
Wattage: 18
Finish: Dark Bronze
Product Name: Six Light Bowls
Category: Bowls
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 671073 |
| Product Name | ALR-9672-25-DBRZ Semi-Flush Mts.-Bowl Style |
| Application | Residential |