Capital Lighting, Inc. ALR-9719-35-DBRZ Semi-Flush Mts.-Bowl Style 671064

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 30.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Dark Bronze Product Name: 12 Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 30.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Dark Bronze Product Name: 12 Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
ALR-9719-35-DBRZ Semi-Flush Mts.-Bowl Style - 671064 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-9719-35-DBRZ Semi-Flush Mts.-Bowl Style
671064
ALR-9719-35-DBRZ Semi-Flush Mts.-Bowl Style 671064
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 30.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Dark Bronze Product Name: 12 Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 30.00
Bulb
Type: Medium
Qty: 12
Wattage: 75
Finish: Dark Bronze
Product Name: 12 Light Bowls
Category: Crossbar
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 2`` Hx8.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671064
Product Name ALR-9719-35-DBRZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details