Capital Lighting, Inc. CLD-8782-10-MBLK Sconces-Double Glass 671028

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 8.25 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 8.25 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
CLD-8782-10-MBLK Sconces-Double Glass - 671028 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8782-10-MBLK Sconces-Double Glass
671028
CLD-8782-10-MBLK Sconces-Double Glass 671028
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 8.25 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Extension: 8.25
Bulb
Type: BA-9 Torpedo
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671028
Product Name CLD-8782-10-MBLK Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details