PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.00
Extension: 6.25
Bulb
Type: BA-9 Torpedo
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Bath Bar
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 671026 |
| Product Name | CLD-8773-10-DBRZ Bathroom Fixtures-Three Lights |
| Application | Residential |