Capital Lighting, Inc. CLD-8775-10-MBLK Bathroom Fixtures-Two Lights 671023

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 9.25 Extension: 6.25 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 9.25 Extension: 6.25 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
CLD-8775-10-MBLK Bathroom Fixtures-Two Lights - 671023 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8775-10-MBLK Bathroom Fixtures-Two Lights
671023
CLD-8775-10-MBLK Bathroom Fixtures-Two Lights 671023
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 9.25 Extension: 6.25 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 9.25
Extension: 6.25
Bulb
Type: BA-9 Torpedo
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Wall Sconce
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671023
Product Name CLD-8775-10-MBLK Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details