Capital Lighting, Inc. CLD-8777-10-NCKL Mid. Chandeliers-Glass Up 671021

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: BA-9 Torpedo Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx11.75`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: BA-9 Torpedo Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx11.75`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
CLD-8777-10-NCKL Mid. Chandeliers-Glass Up - 671021 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8777-10-NCKL Mid. Chandeliers-Glass Up
671021
CLD-8777-10-NCKL Mid. Chandeliers-Glass Up 671021
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: BA-9 Torpedo Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx11.75`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: BA-9 Torpedo
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx11.75`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671021
Product Name CLD-8777-10-NCKL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details