Capital Lighting, Inc. CLD-8778-10-NCKL Island/Pool Table-4 Light + 671020

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Bulb Type: BA-9 Torpedo Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Bulb Type: BA-9 Torpedo Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
CLD-8778-10-NCKL Island/Pool Table-4 Light + - 671020 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8778-10-NCKL Island/Pool Table-4 Light +
671020
CLD-8778-10-NCKL Island/Pool Table-4 Light + 671020
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Bulb Type: BA-9 Torpedo Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 20.00
Bulb
Type: BA-9 Torpedo
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx17`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671020
Product Name CLD-8778-10-NCKL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details