Capital Lighting, Inc. CLD-8512-10-MBLK Bathroom Fixtures-Two Lights 671018

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.00 Extension: 6.25 Bulb Type: B-13 Torpedo Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.00 Extension: 6.25 Bulb Type: B-13 Torpedo Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
CLD-8512-10-MBLK Bathroom Fixtures-Two Lights - 671018 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8512-10-MBLK Bathroom Fixtures-Two Lights
671018
CLD-8512-10-MBLK Bathroom Fixtures-Two Lights 671018
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.00 Extension: 6.25 Bulb Type: B-13 Torpedo Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 8.00
Extension: 6.25
Bulb
Type: B-13 Torpedo
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Bath Bar
Category: Rondo
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671018
Product Name CLD-8512-10-MBLK Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details