Capital Lighting, Inc. CLD-5551-BLKN Sconces-Pocket 671013

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Black Nickel Product Name: Two Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Black Nickel Product Name: Two Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
CLD-5551-BLKN Sconces-Pocket - 671013 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-5551-BLKN Sconces-Pocket
671013
CLD-5551-BLKN Sconces-Pocket 671013
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Black Nickel Product Name: Two Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 8.50
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Black Nickel
Product Name: Two Light Wall Sconce
Category: Clips
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671013
Product Name CLD-5551-BLKN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details