Capital Lighting, Inc. CLD-5562-MBLK Sconces-Pocket 671012

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
CLD-5562-MBLK Sconces-Pocket - 671012 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-5562-MBLK Sconces-Pocket
671012
CLD-5562-MBLK Sconces-Pocket 671012
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Matte Black
Product Name: Two Light Wall Sconce
Category: Framed
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671012
Product Name CLD-5562-MBLK Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details