Capital Lighting, Inc. CLD-5552-DBRZ Sconces-Single Glass 671011

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
CLD-5552-DBRZ Sconces-Single Glass - 671011 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-5552-DBRZ Sconces-Single Glass
671011
CLD-5552-DBRZ Sconces-Single Glass 671011
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.75
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Clips
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671011
Product Name CLD-5552-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details