PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 33.50
Bulb
Type: BA-9 Torpedo
Qty: 21
Wattage: 60
Finish: Matte Black
Product Name: 21 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 671008 |
| Product Name | CLD-8767-10-MBLK Mid. Chandeliers-Glass Up |
| Application | Residential |