Capital Lighting, Inc. CLD-8758-10-NCKL Mini Pendants-Cable 671003

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Pendant Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Pendant Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CLD-8758-10-NCKL Mini Pendants-Cable - 671003 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8758-10-NCKL Mini Pendants-Cable
671003
CLD-8758-10-NCKL Mini Pendants-Cable 671003
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Pendant Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 13.50
Bulb
Type: BA-9 Torpedo
Qty: 2
Wattage: 40
Finish: Brushed Nickel
Product Name: Two Light Pendant
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671003
Product Name CLD-8758-10-NCKL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details