Capital Lighting, Inc. CLD-8763-10-DBRZ Mid. Chandeliers-Glass Up 671000

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: BA-9 Torpedo Qty: 12 Wattage: 60 Finish: Dark Bronze Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: BA-9 Torpedo Qty: 12 Wattage: 60 Finish: Dark Bronze Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CLD-8763-10-DBRZ Mid. Chandeliers-Glass Up - 671000 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8763-10-DBRZ Mid. Chandeliers-Glass Up
671000
CLD-8763-10-DBRZ Mid. Chandeliers-Glass Up 671000
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: BA-9 Torpedo Qty: 12 Wattage: 60 Finish: Dark Bronze Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.00
Bulb
Type: BA-9 Torpedo
Qty: 12
Wattage: 60
Finish: Dark Bronze
Product Name: 12 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671000
Product Name CLD-8763-10-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details