Capital Lighting, Inc. GLA-8788-16-WTFR-MBLK Mid. Chandeliers-Glass Up 670998

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Matte Black Product Name: Eight Light Chandelier Category: Sonoma Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Matte Black Product Name: Eight Light Chandelier Category: Sonoma Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
GLA-8788-16-WTFR-MBLK Mid. Chandeliers-Glass Up - 670998 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8788-16-WTFR-MBLK Mid. Chandeliers-Glass Up
670998
GLA-8788-16-WTFR-MBLK Mid. Chandeliers-Glass Up 670998
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Matte Black Product Name: Eight Light Chandelier Category: Sonoma Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 36.00
Bulb
Type: G16.5
Qty: 8
Wattage: 60
Finish: Matte Black
Product Name: Eight Light Chandelier
Category: Sonoma
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670998
Product Name GLA-8788-16-WTFR-MBLK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details