Capital Lighting, Inc. GLA-8780-56-CLRT-DBRZ Mid. Chandeliers-Glass Up 670996

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.50 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.50 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
GLA-8780-56-CLRT-DBRZ Mid. Chandeliers-Glass Up - 670996 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8780-56-CLRT-DBRZ Mid. Chandeliers-Glass Up
670996
GLA-8780-56-CLRT-DBRZ Mid. Chandeliers-Glass Up 670996
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.50 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 28.50
Bulb
Type: G16.5
Qty: 4
Wattage: 60
Finish: Dark Bronze
Product Name: Four Light Chandelier
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670996
Product Name GLA-8780-56-CLRT-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details