Capital Lighting, Inc. GLA-8778-16-WTFR-NCKL Island/Pool Table-4 Light + 670994

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Extension: 5 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Extension: 5 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
GLA-8778-16-WTFR-NCKL Island/Pool Table-4 Light + - 670994 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8778-16-WTFR-NCKL Island/Pool Table-4 Light +
670994
GLA-8778-16-WTFR-NCKL Island/Pool Table-4 Light + 670994
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Extension: 5 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 20.00
Extension: 5
Bulb
Type: G16.5
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx17`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670994
Product Name GLA-8778-16-WTFR-NCKL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details