Capital Lighting, Inc. GLA-8784-56-CLRT-NCKL Sconces-Single Glass 670992

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.25 Extension: 9.25 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.25 Extension: 9.25 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.75

Suppliers

Company
Product
Description
Supplier Links
GLA-8784-56-CLRT-NCKL Sconces-Single Glass - 670992 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8784-56-CLRT-NCKL Sconces-Single Glass
670992
GLA-8784-56-CLRT-NCKL Sconces-Single Glass 670992
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.25 Extension: 9.25 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.25
Extension: 9.25
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 15.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670992
Product Name GLA-8784-56-CLRT-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details