Capital Lighting, Inc. GLA-8782-36-CLRT-DBRZ Sconces-Double Glass 670990

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Extension: 9 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Extension: 9 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
GLA-8782-36-CLRT-DBRZ Sconces-Double Glass - 670990 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8782-36-CLRT-DBRZ Sconces-Double Glass
670990
GLA-8782-36-CLRT-DBRZ Sconces-Double Glass 670990
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Extension: 9 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 13.00
Extension: 9
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670990
Product Name GLA-8782-36-CLRT-DBRZ Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details