Capital Lighting, Inc. PNA-5562-WAVE-DBRZ Sconces-Pocket 670989

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
PNA-5562-WAVE-DBRZ Sconces-Pocket - 670989 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-5562-WAVE-DBRZ Sconces-Pocket
670989
PNA-5562-WAVE-DBRZ Sconces-Pocket 670989
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Dark Bronze
Product Name: Two Light Wall Sconce
Category: Framed
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670989
Product Name PNA-5562-WAVE-DBRZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details