Capital Lighting, Inc. GLA-8797-16-GLDC-MBLK Lamps-Table Lamps 670974

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
GLA-8797-16-GLDC-MBLK Lamps-Table Lamps - 670974 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8797-16-GLDC-MBLK Lamps-Table Lamps
670974
GLA-8797-16-GLDC-MBLK Lamps-Table Lamps 670974
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Three Light Portable
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670974
Product Name GLA-8797-16-GLDC-MBLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details