Capital Lighting, Inc. GLA-8911-16-CLRT-NCKL Sconces-Single Glass 670964

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.50

Suppliers

Company
Product
Description
Supplier Links
GLA-8911-16-CLRT-NCKL Sconces-Single Glass - 670964 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8911-16-CLRT-NCKL Sconces-Single Glass
670964
GLA-8911-16-CLRT-NCKL Sconces-Single Glass 670964
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.75
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 12.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670964
Product Name GLA-8911-16-CLRT-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details