Capital Lighting, Inc. GLA-8921-16-GLDC-DBRZ Sconces-Single Glass 670962

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
GLA-8921-16-GLDC-DBRZ Sconces-Single Glass - 670962 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8921-16-GLDC-DBRZ Sconces-Single Glass
670962
GLA-8921-16-GLDC-DBRZ Sconces-Single Glass 670962
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670962
Product Name GLA-8921-16-GLDC-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details