Capital Lighting, Inc. PNA-5551-WFAL-DBRZ Sconces-Pocket 670954

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
PNA-5551-WFAL-DBRZ Sconces-Pocket - 670954 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-5551-WFAL-DBRZ Sconces-Pocket
670954
PNA-5551-WFAL-DBRZ Sconces-Pocket 670954
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.50
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Dark Bronze
Product Name: Two Light Wall Sconce
Category: Clips
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670954
Product Name PNA-5551-WFAL-DBRZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details