Capital Lighting, Inc. PNA-5560-CHKR-BLKN Sconces-Pocket 670950

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Nickel Product Name: One Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Nickel Product Name: One Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
PNA-5560-CHKR-BLKN Sconces-Pocket - 670950 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-5560-CHKR-BLKN Sconces-Pocket
670950
PNA-5560-CHKR-BLKN Sconces-Pocket 670950
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Nickel Product Name: One Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Black Nickel
Product Name: One Light Wall Sconce
Category: Framed
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670950
Product Name PNA-5560-CHKR-BLKN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details