Capital Lighting, Inc. GLA-8818-16-WTFR-DBRZ Mini Pendants-3 Light Cluster 670946

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.25 Bulb Type: G-16.5 Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.25 Bulb Type: G-16.5 Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

Suppliers

Company
Product
Description
Supplier Links
GLA-8818-16-WTFR-DBRZ Mini Pendants-3 Light Cluster - 670946 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8818-16-WTFR-DBRZ Mini Pendants-3 Light Cluster
670946
GLA-8818-16-WTFR-DBRZ Mini Pendants-3 Light Cluster 670946
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.25 Bulb Type: G-16.5 Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.25
Bulb
Type: G-16.5
Qty: 3
Wattage: 40
Finish: Dark Bronze
Product Name: Three Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 1`` Hx9`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670946
Product Name GLA-8818-16-WTFR-DBRZ Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details