Capital Lighting, Inc. GLA-8829-16-CLRT-CROM Mid. Chandeliers-Glass Up 670942

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
GLA-8829-16-CLRT-CROM Mid. Chandeliers-Glass Up - 670942 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8829-16-CLRT-CROM Mid. Chandeliers-Glass Up
670942
GLA-8829-16-CLRT-CROM Mid. Chandeliers-Glass Up 670942
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 16.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670942
Product Name GLA-8829-16-CLRT-CROM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details