Capital Lighting, Inc. GLA-8828-16-CLRT-MBLK Mid. Chandeliers-Glass Up 670941

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Matte Black Product Name: Eight Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Matte Black Product Name: Eight Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
GLA-8828-16-CLRT-MBLK Mid. Chandeliers-Glass Up - 670941 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8828-16-CLRT-MBLK Mid. Chandeliers-Glass Up
670941
GLA-8828-16-CLRT-MBLK Mid. Chandeliers-Glass Up 670941
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Matte Black Product Name: Eight Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 28.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Matte Black
Product Name: Eight Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670941
Product Name GLA-8828-16-CLRT-MBLK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details