Capital Lighting, Inc. GLA-8924-16-CLRT-BLKN Bathroom Fixtures-Four Lights 670937

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Nickel Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Nickel Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
GLA-8924-16-CLRT-BLKN Bathroom Fixtures-Four Lights - 670937 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8924-16-CLRT-BLKN Bathroom Fixtures-Four Lights
670937
GLA-8924-16-CLRT-BLKN Bathroom Fixtures-Four Lights 670937
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Nickel Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 8.50
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black Nickel
Product Name: Four Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670937
Product Name GLA-8924-16-CLRT-BLKN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details