Capital Lighting, Inc. GLA-8926-16-CLRT-NCKL Bathroom Fixtures-Five+Lights 670936

Description
PRODUCT DETAILS / SPECS Width/Dia: 55.50 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Product Name: Six Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 55.50 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Product Name: Six Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
GLA-8926-16-CLRT-NCKL Bathroom Fixtures-Five+Lights - 670936 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8926-16-CLRT-NCKL Bathroom Fixtures-Five+Lights
670936
GLA-8926-16-CLRT-NCKL Bathroom Fixtures-Five+Lights 670936
PRODUCT DETAILS / SPECS Width/Dia: 55.50 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Product Name: Six Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 55.50
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Product Name: Six Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670936
Product Name GLA-8926-16-CLRT-NCKL Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details