Capital Lighting, Inc. PNA-0945-PLET Sconces-Pocket 670907

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 4.25 Bulb Type: G16.5 Qty: 2 Wattage: 40 Finish: Faux Porcelain Resin Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 4.25 Bulb Type: G16.5 Qty: 2 Wattage: 40 Finish: Faux Porcelain Resin Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
PNA-0945-PLET Sconces-Pocket - 670907 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-0945-PLET Sconces-Pocket
670907
PNA-0945-PLET Sconces-Pocket 670907
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 4.25 Bulb Type: G16.5 Qty: 2 Wattage: 40 Finish: Faux Porcelain Resin Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.25
Extension: 4.25
Bulb
Type: G16.5
Qty: 2
Wattage: 40
Finish: Faux Porcelain Resin
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670907
Product Name PNA-0945-PLET Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details