Capital Lighting, Inc. POR-8777-10-BANL-DBRZ Mid. Chandeliers-Glass Up 670697

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Extension: 7.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx11.75`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Extension: 7.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx11.75`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
POR-8777-10-BANL-DBRZ Mid. Chandeliers-Glass Up - 670697 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8777-10-BANL-DBRZ Mid. Chandeliers-Glass Up
670697
POR-8777-10-BANL-DBRZ Mid. Chandeliers-Glass Up 670697
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Extension: 7.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx11.75`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Extension: 7.25
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx11.75`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670697
Product Name POR-8777-10-BANL-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details