Capital Lighting, Inc. POR-8779-10-BMBO-DBRZ Island/Pool Table-4 Light + 670693

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 22.00 Extension: 5 Bulb Type: G16.5 Qty: 7 Wattage: 60 Finish: Dark Bronze Product Name: Seven Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx23`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 22.00 Extension: 5 Bulb Type: G16.5 Qty: 7 Wattage: 60 Finish: Dark Bronze Product Name: Seven Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx23`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
POR-8779-10-BMBO-DBRZ Island/Pool Table-4 Light + - 670693 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8779-10-BMBO-DBRZ Island/Pool Table-4 Light +
670693
POR-8779-10-BMBO-DBRZ Island/Pool Table-4 Light + 670693
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 22.00 Extension: 5 Bulb Type: G16.5 Qty: 7 Wattage: 60 Finish: Dark Bronze Product Name: Seven Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx23`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 22.00
Extension: 5
Bulb
Type: G16.5
Qty: 7
Wattage: 60
Finish: Dark Bronze
Product Name: Seven Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx23`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670693
Product Name POR-8779-10-BMBO-DBRZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details