Capital Lighting, Inc. POR-8923-10-BANL-BLKN Bathroom Fixtures-Three Lights 670680

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Nickel Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Nickel Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8923-10-BANL-BLKN Bathroom Fixtures-Three Lights - 670680 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8923-10-BANL-BLKN Bathroom Fixtures-Three Lights
670680
POR-8923-10-BANL-BLKN Bathroom Fixtures-Three Lights 670680
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Nickel Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 9.00
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black Nickel
Product Name: Three Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670680
Product Name POR-8923-10-BANL-BLKN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details