Capital Lighting, Inc. POR-8811-PLET Sconces-Pocket 670670

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Translucent Porcelain Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Translucent Porcelain Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
POR-8811-PLET Sconces-Pocket - 670670 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8811-PLET Sconces-Pocket
670670
POR-8811-PLET Sconces-Pocket 670670
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Translucent Porcelain Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Translucent Porcelain
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670670
Product Name POR-8811-PLET Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details