Capital Lighting, Inc. POR-8821-60-WFAL-MBLK Sconces-Single Glass 670662

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.75 Extension: 5.5 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Matte Black Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.75 Extension: 5.5 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Matte Black Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
POR-8821-60-WFAL-MBLK Sconces-Single Glass - 670662 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8821-60-WFAL-MBLK Sconces-Single Glass
670662
POR-8821-60-WFAL-MBLK Sconces-Single Glass 670662
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.75 Extension: 5.5 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Matte Black Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 7.75
Extension: 5.5
Bulb
Type: T4
Qty: 1
Wattage: 75
Finish: Matte Black
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670662
Product Name POR-8821-60-WFAL-MBLK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details