Capital Lighting, Inc. POR-8922-20-BANL-MBLK Bathroom Fixtures-Two Lights 670655

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Black Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Black Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8922-20-BANL-MBLK Bathroom Fixtures-Two Lights - 670655 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8922-20-BANL-MBLK Bathroom Fixtures-Two Lights
670655
POR-8922-20-BANL-MBLK Bathroom Fixtures-Two Lights 670655
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Black Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.75
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Black
Product Name: Two Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670655
Product Name POR-8922-20-BANL-MBLK Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details