Capital Lighting, Inc. POR-8922-10-LEAF-ABRS Bathroom Fixtures-Two Lights 670652

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8922-10-LEAF-ABRS Bathroom Fixtures-Two Lights - 670652 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8922-10-LEAF-ABRS Bathroom Fixtures-Two Lights
670652
POR-8922-10-LEAF-ABRS Bathroom Fixtures-Two Lights 670652
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Extension: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brass
Product Name: Two Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670652
Product Name POR-8922-10-LEAF-ABRS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details