PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.75
Bulb
Type: G-16.5
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia.
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 670646 |
| Product Name | POR-8815-60-SAWT-NCKL Mini Pendants-Cable |
| Application | Residential |