PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 6.50
Bulb
Type: G-16.5
Qty: 3
Wattage: 40
Finish: Brushed Nickel
Product Name: Three Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 1`` Hx9`` Dia.
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 670642 |
| Product Name | POR-8818-18-WAVE-NCKL Mini Pendants-3 Light Cluster |
| Application | Residential |